Samtec Inc. Pin & Socket Connectors SLW-107-01-T-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-107-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-107-01-T-D
Pin & Socket Connectors SLW-107-01-T-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800634 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800634
PCB Sockets 1800634
Samtec SLW-107-01-T-D PCB Socket

Samtec SLW-107-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800865 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800865
PCB Sockets 1800865
Samtec SLW-107-01-T-D PCB Socket

Samtec SLW-107-01-T-D PCB Socket

Supplier's Site
Connector, Receptacle, 14 Position, 2Rows, 2.54Mm; Connector Systems Samtec - 11P6878 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Position, 2Rows, 2.54Mm; Connector Systems Samtec
11P6878
Connector, Receptacle, 14 Position, 2Rows, 2.54Mm; Connector Systems Samtec 11P6878
CONNECTOR, RECEPTACLE, 14 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 POSITION, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-107-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-107-01-T-D
CONN RCPT 14POS 0.1 TIN PCB

CONN RCPT 14POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-107-01-T-D 1800634 11P6878 SLW-107-01-T-D
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 14 Position, 2Rows, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2120 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details