Samtec Inc. PCB Sockets SLW-105-01-T-D

Description
Samtec SLW-105-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SLW-105-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800164 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800164
PCB Sockets 1800164
Samtec SLW-105-01-T-D PCB Socket

Samtec SLW-105-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800405 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800405
PCB Sockets 1800405
Samtec SLW-105-01-T-D PCB Socket

Samtec SLW-105-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SLW-105-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-105-01-T-D
Pin & Socket Connectors SLW-105-01-T-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-105-01-T-D
Electronic Connector 315-SLW-105-01-T-D
CONN RCPT 10POS 0.1 TIN PCB Product overview: SLW-105-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-105-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 TIN PCB Product overview: SLW-105-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-105-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLW-105-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-105-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-105-01-T-D
CONN RCPT 10POS 0.1 TIN PCB

CONN RCPT 10POS 0.1 TIN PCB

Supplier's Site
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 81AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
81AC9933
Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 81AC9933
CONN SCKT STRP SKT 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec - 11P6866 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec
11P6866
Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec 11P6866
SOCKET, 2.54MM, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800164 SLW-105-01-T-D 315-SLW-105-01-T-D SLW-105-01-T-D 81AC9933 11P6866
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Socket, 2.54Mm, 2X5 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 406 volts 406 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
PCB Headers - 1224713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details