Samtec Inc. Pin & Socket Connectors SLW-104-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-104-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-104-01-T-S
Pin & Socket Connectors SLW-104-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800389 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800389
PCB Sockets 1800389
Samtec SLW-104-01-T-S PCB Socket

Samtec SLW-104-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800162 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800162
PCB Sockets 1800162
Samtec SLW-104-01-T-S PCB Socket

Samtec SLW-104-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X4 Position; Connector Systems Samtec - 11P6861 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X4 Position; Connector Systems Samtec
11P6861
Socket, 2.54Mm, 1X4 Position; Connector Systems Samtec 11P6861
SOCKET, 2.54MM, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Conn Sckt Strp Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 81AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
81AC9932
Conn Sckt Strp Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 81AC9932
CONN SCKT STRP SKT 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-104-01-T-S 1800389 11P6861 81AC9932
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, 1X4 Position; Connector Systems Samtec Conn Sckt Strp Skt 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details