Samtec Inc. Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec SLW-104-01-G-D.

Description
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec - 26AC3367 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec
26AC3367
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec 26AC3367
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC3367
Product Name Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details