Samtec Inc. Pin & Socket Connectors SLW-103-01-T-S

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-103-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-103-01-T-S
Pin & Socket Connectors SLW-103-01-T-S
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLW-103-01-T-S
Electronic Connector 315-SLW-103-01-T-S
CONN RCPT 3POS 0.1 TIN PCB Product overview: SLW-103-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-103-01-T-S can be used for catalog matching and distributor lookup.

CONN RCPT 3POS 0.1 TIN PCB Product overview: SLW-103-01-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-103-01-T-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1800161 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800161
PCB Sockets 1800161
Samtec SLW-103-01-T-S PCB Socket

Samtec SLW-103-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1800380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800380
PCB Sockets 1800380
Samtec SLW-103-01-T-S PCB Socket

Samtec SLW-103-01-T-S PCB Socket

Supplier's Site
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec - 11P6855 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec
11P6855
Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec 11P6855
SOCKET, 2.54MM, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-103-01-T-S 315-SLW-103-01-T-S 1800161 11P6855
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Socket, 2.54Mm, 1X3 Position; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 406 volts 406 volts
Current Rating 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details