.100 Tiger Buy Low Prof Skt Strip
CONN RCPT 6POS 0.1 TIN PCB Product overview: SLW-103-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-103-01-T-D can be used for catalog matching and distributor lookup.
Samtec SLW-103-01-T-D PCB Socket
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:SLW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW-103-01-T-D | 315-SLW-103-01-T-D | 1800871 | 33AC3153 |
| Product Name | Pin & Socket Connectors | Electronic Connector | PCB Sockets | Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Pitch Spacing Samtec |
| Termination | Solder | Solder | Through Hole |