Samtec Inc. Pin & Socket Connectors SLW-103-01-F-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-103-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-103-01-F-D
Pin & Socket Connectors SLW-103-01-F-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec - 97P7707 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec
97P7707
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec 97P7707
BTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

BTB CONN, RCPT, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec - 49AJ3509 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
49AJ3509
Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec 49AJ3509
BTB CONN, RCPT, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLW-103-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLW-103-01-F-D
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-103-01-F-D 97P7707 49AJ3509 SLW-103-01-F-D
Product Name Pin & Socket Connectors Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm; Connector Systems Samtec Btb Conn, Rcpt, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-502 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers