Samtec Inc. Pin & Socket Connectors SLW-102-01-T-D

Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLW-102-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLW-102-01-T-D
Pin & Socket Connectors SLW-102-01-T-D
.100 Tiger Buy Low Prof Skt Strip

.100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800610 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800610
PCB Sockets 1800610
Samtec SLW-102-01-T-D PCB Socket

Samtec SLW-102-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 1800831 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800831
PCB Sockets 1800831
Samtec SLW-102-01-T-D PCB Socket

Samtec SLW-102-01-T-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLW-102-01-T-D
Electronic Connector 315-SLW-102-01-T-D
CONN RCPT 4POS 0.1 TIN PCB Product overview: SLW-102-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-102-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.1 TIN PCB Product overview: SLW-102-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLW-102-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec - 11P6848 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec
11P6848
Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec 11P6848
SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SLW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW-102-01-T-D 1800610 315-SLW-102-01-T-D 11P6848
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Socket, 2.54Mm, 2X2 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers