Samtec Inc. Pin & Socket Connectors SLM-130-01-S-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-130-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-130-01-S-S
Pin & Socket Connectors SLM-130-01-S-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Socket, 1.27 X 2.54Mm, Low, 1X30 Position; Connector Systems Samtec - 97P7590 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 1X30 Position; Connector Systems Samtec
97P7590
Socket, 1.27 X 2.54Mm, Low, 1X30 Position; Connector Systems Samtec 97P7590
SOCKET, 1.27 X 2.54MM, LOW, 1X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 1X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-130-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-130-01-S-S
CONN RCPT 30POS 0.05 GOLD PCB

CONN RCPT 30POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-130-01-S-S 97P7590 SLM-130-01-S-S
Product Name Pin & Socket Connectors Socket, 1.27 X 2.54Mm, Low, 1X30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details