The Socket, 1.27 X 2.54mm, Low, 1X26 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 26 contacts in a single row. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The socket has a contact resistance of 10 mΩ and is RoHS compliant. It is suitable for various lead styles and is compatible with multiple mating connectors, making it versatile for different applications.
SOCKET, 1.27 X 2.54MM, LOW, 1X26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P7567 |
| Product Name | Socket, 1.27 X 2.54Mm, Low, 1X26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |