Samtec Inc. Pin & Socket Connectors SLM-125-01-G-D

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 97P7558, features a pitch of 0.050" x 0.100" and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. The current rating for this socket is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C when tin plated. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM series and 3.43 mm to 6.35 mm for the SMS series. The product is designed for lead-free soldering in the SMS series, while the SLM series is not lead-free solderable. This socket is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 97P7558, features a pitch of 0.050" x 0.100" and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. The current rating for this socket is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C when tin plated. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM series and 3.43 mm to 6.35 mm for the SMS series. The product is designed for lead-free soldering in the SMS series, while the SLM series is not lead-free solderable. This socket is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-125-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-125-01-G-D
Pin & Socket Connectors SLM-125-01-G-D
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-125-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-125-01-G-D
.050 MICRO STRIPS

.050 MICRO STRIPS

Supplier's Site
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
97P7558
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec 97P7558
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-125-01-G-D SLM-125-01-G-D 97P7558
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

MicroSpace™ 1.27mm - 10143535-208KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers