Samtec Inc. Socket, 1.27 X 2.54Mm, Low, 2X23 Position; Connector Systems Samtec SLM-123-01-S-D

Description
SOCKET, 1.27 X 2.54MM, LOW, 2X23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, LOW, 2X23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, Low, 2X23 Position; Connector Systems Samtec - 97P7548 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 2X23 Position; Connector Systems Samtec
97P7548
Socket, 1.27 X 2.54Mm, Low, 2X23 Position; Connector Systems Samtec 97P7548
SOCKET, 1.27 X 2.54MM, LOW, 2X23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 2X23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-123-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-123-01-S-D
.050 MICRO STRIPS

.050 MICRO STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P7548 SLM-123-01-S-D
Product Name Socket, 1.27 X 2.54Mm, Low, 2X23 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connector Systems Amp - Te Connectivity - 28AC6852 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details