The Socket, 1.27 X 2.54mm, Low, 1X20 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and a single row containing 20 contacts. It features through-hole mounting and is compliant with RoHS standards. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. This socket is suitable for applications requiring reliable electrical connections in a compact form factor.
.050 x .100 Tiger Buy Low Prof Skt Strip
CONN RCPT 20POS 0.05 GOLD PCB Product overview: SLM-120-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-120-01-S-S can be used for catalog matching and distributor lookup.
SOCKET, 1.27 X 2.54MM, LOW, 1X20 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.05 GOLD PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLM-120-01-S-S | 315-SLM-120-01-S-S | 97P7531 | SLM-120-01-S-S |
| Product Name | Pin & Socket Connectors | Electronic Connector | Socket, 1.27 X 2.54Mm, Low, 1X20 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |