Samtec Inc. Socket, 1.27 X 2.54Mm, Low, 2X15 Position; Connector Systems Samtec SLM-115-01-S-D.

Description
SOCKET, 1.27 X 2.54MM, LOW, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, LOW, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, Low, 2X15 Position; Connector Systems Samtec - 28AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 2X15 Position; Connector Systems Samtec
28AC2207
Socket, 1.27 X 2.54Mm, Low, 2X15 Position; Connector Systems Samtec 28AC2207
SOCKET, 1.27 X 2.54MM, LOW, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2207
Product Name Socket, 1.27 X 2.54Mm, Low, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details