Samtec Inc. PCB Sockets SLM-112-01-G-S

Description
.050" x .100" Tiger Buy Low Profile Sock
Request a Quote Datasheet
Description
.050" x .100" Tiger Buy Low Profile Sock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804568 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804568
PCB Sockets 1804568
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1805010 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1805010
PCB Sockets 1805010
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLM-112-01-G-S
Electronic Connector 315-SLM-112-01-G-S
CONN RCPT 12POS 0.05 GOLD PCB Product overview: SLM-112-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-112-01-G-S can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.05 GOLD PCB Product overview: SLM-112-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-112-01-G-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SLM-112-01-G-S - 934028-SLM-112-01-G-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SLM-112-01-G-S
934028-SLM-112-01-G-S
Rectangular Connectors - SLM-112-01-G-S 934028-SLM-112-01-G-S
Manufacturer: Samtec Inc. Win Source Part Number: 934028-SLM-112-01-G- S Series: SLM Operating Temperature Range: -55°C ~ 125°C Features: 12 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SLM-112 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 934028-SLM-112-01-G-S
Series: SLM
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SLM-112
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Pin & Socket Connectors - SLM-112-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-112-01-G-S
Pin & Socket Connectors SLM-112-01-G-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
97P7475
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec 97P7475
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 12Pos, 1Row, 1.27Mm Rohs Compliant Samtec - 49AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 12Pos, 1Row, 1.27Mm Rohs Compliant Samtec
49AJ3508
Btb Conn, Rcpt, 12Pos, 1Row, 1.27Mm Rohs Compliant Samtec 49AJ3508
BTB CONN, RCPT, 12POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 12POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804568 315-SLM-112-01-G-S 934028-SLM-112-01-G-S SLM-112-01-G-S 97P7475 49AJ3508
Product Name PCB Sockets Electronic Connector Rectangular Connectors - SLM-112-01-G-S Pin & Socket Connectors Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec Btb Conn, Rcpt, 12Pos, 1Row, 1.27Mm Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers