Samtec Inc. SMD Electronic Connector SIBF-20-F-S-AD

Description
CONN SPRING MOD 20POS SMD Product overview: SIBF-20-F-S-AD from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIBF-20-F-S-AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SPRING MOD 20POS SMD Product overview: SIBF-20-F-S-AD from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIBF-20-F-S-AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
408-SIBF-20-F-S-AD
SMD Electronic Connector 408-SIBF-20-F-S-AD
CONN SPRING MOD 20POS SMD Product overview: SIBF-20-F-S-AD from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIBF-20-F-S-AD can be used for catalog matching and distributor lookup.

CONN SPRING MOD 20POS SMD Product overview: SIBF-20-F-S-AD from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIBF-20-F-S-AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285229-SIBF-20-F-S-AD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285229-SIBF-20-F-S-AD
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285229-SIBF-20-F-S-AD
Win Source Part Number: 1285229-SIBF-20-F-S- AD Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIBF Pitch: 0.050" (1.27mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 20 Standard Package: 23 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15779,SIBF-20-F-S -AD Base Product Number: SIBF-20

Win Source Part Number: 1285229-SIBF-20-F-S-AD
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SIBF
Pitch: 0.050" (1.27mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Number of Contacts: 20
Standard Package: 23
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15779,SIBF-20-F-S-AD
Base Product Number: SIBF-20

Buy Now Datasheet
Conn, Interface, 20Pos, 1Row, 1.27Mm Rohs Compliant Samtec - 69AJ9790 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Interface, 20Pos, 1Row, 1.27Mm Rohs Compliant Samtec
69AJ9790
Conn, Interface, 20Pos, 1Row, 1.27Mm Rohs Compliant Samtec 69AJ9790
CONN, INTERFACE, 20POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

CONN, INTERFACE, 20POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 408-SIBF-20-F-S-AD 1285229-SIBF-20-F-S-AD 69AJ9790
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded Conn, Interface, 20Pos, 1Row, 1.27Mm Rohs Compliant Samtec
Voltage Rating 155 volts
Unlock Full Specs
to access all available technical data

Similar Products