Samtec Inc. Connector, 2.54Mm, 1X27 Position; Spring Loaded Connector Type Samtec SIB-127-02-F-S

Description
CONNECTOR, 2.54MM, 1X27 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:27Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.54MM, 1X27 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:27Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.54Mm, 1X27 Position; Spring Loaded Connector Type Samtec - 85T6341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X27 Position; Spring Loaded Connector Type Samtec
85T6341
Connector, 2.54Mm, 1X27 Position; Spring Loaded Connector Type Samtec 85T6341
CONNECTOR, 2.54MM, 1X27 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:27Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X27 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:27Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6341
Product Name Connector, 2.54Mm, 1X27 Position; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers