CONNECTOR, 2.54MM, 1X24 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:24Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6336 |
| Product Name | Connector, 2.54Mm, 1X24 Position; Spring Loaded Connector Type Samtec |
| Mounting | Surface Mount |