Samtec Inc. PCB Headers SIB-116-02-F-S-LC

Description
.100" One-Piece Interface"
Request a Quote Datasheet
Description
.100" One-Piece Interface"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2089420 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089420
PCB Headers 2089420
.100" One-Piece Interface"

.100" One-Piece Interface"

Supplier's Site
PCB Headers - 2089422 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089422
PCB Headers 2089422
.100" One-Piece Interface"

.100" One-Piece Interface"

Supplier's Site
Connector, 2.54Mm, 1X16 Position; Spring Loaded Connector Type Samtec - 85T6321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X16 Position; Spring Loaded Connector Type Samtec
85T6321
Connector, 2.54Mm, 1X16 Position; Spring Loaded Connector Type Samtec 85T6321
CONNECTOR, 2.54MM, 1X16 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X16 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 2.54Mm, 1X16Way Rohs Compliant Samtec - 68AJ2133 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X16Way Rohs Compliant Samtec
68AJ2133
Connector, 2.54Mm, 1X16Way Rohs Compliant Samtec 68AJ2133
CONNECTOR, 2.54MM, 1X16WAY ROHS COMPLIANT: YES

CONNECTOR, 2.54MM, 1X16WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2089420 85T6321 68AJ2133
Product Name PCB Headers Connector, 2.54Mm, 1X16 Position; Spring Loaded Connector Type Samtec Connector, 2.54Mm, 1X16Way Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-037TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Assortment of plugs - NEKM-C-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details