Samtec Inc. Connector, 2.54Mm, 1X11 Position; Spring Loaded Connector Type Samtec SIB-111-02-F-S

Description
CONNECTOR, 2.54MM, 1X11 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.54MM, 1X11 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.54Mm, 1X11 Position; Spring Loaded Connector Type Samtec - 85T6314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X11 Position; Spring Loaded Connector Type Samtec
85T6314
Connector, 2.54Mm, 1X11 Position; Spring Loaded Connector Type Samtec 85T6314
CONNECTOR, 2.54MM, 1X11 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X11 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6314
Product Name Connector, 2.54Mm, 1X11 Position; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details