Samtec Inc. SMD Electronic Connector SIB-108-02-F-S-LC

Description
CONN SPRING MOD 8POS SMD Product overview: SIB-108-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-108-02-F-S-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SPRING MOD 8POS SMD Product overview: SIB-108-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-108-02-F-S-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
408-SIB-108-02-F-S-LC
SMD Electronic Connector 408-SIB-108-02-F-S-LC
CONN SPRING MOD 8POS SMD Product overview: SIB-108-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-108-02-F-S-L C can be used for catalog matching and distributor lookup.

CONN SPRING MOD 8POS SMD Product overview: SIB-108-02-F-S-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-108-02-F-S-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285230-SIB-108-02-F-S-LC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285230-SIB-108-02-F-S-LC
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285230-SIB-108-02-F-S-LC
Win Source Part Number: 1285230-SIB-108-02-F -S-LC Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 8 Standard Package: 28 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM12850,SIB-108-02- F-S-LC Base Product Number: SIB-108

Win Source Part Number: 1285230-SIB-108-02-F-S-LC
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SIB
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Number of Contacts: 8
Standard Package: 28
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM12850,SIB-108-02-F-S-LC
Base Product Number: SIB-108

Buy Now Datasheet
PCB Headers - 2002173 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002173
PCB Headers 2002173
CONN SPRING MOD 8POS SMD

CONN SPRING MOD 8POS SMD

Supplier's Site
PCB Headers - 2002174 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002174
PCB Headers 2002174
CONN SPRING MOD 8POS SMD

CONN SPRING MOD 8POS SMD

Supplier's Site
Connector, 2.54Mm, 1X8 Position; Spring Loaded Connector Type Samtec - 14T1052 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X8 Position; Spring Loaded Connector Type Samtec
14T1052
Connector, 2.54Mm, 1X8 Position; Spring Loaded Connector Type Samtec 14T1052
CONNECTOR, 2.54MM, 1X8 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X8 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 408-SIB-108-02-F-S-LC 1285230-SIB-108-02-F-S-LC 2002173 14T1052
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded PCB Headers Connector, 2.54Mm, 1X8 Position; Spring Loaded Connector Type Samtec
Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data