Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Spring Loaded SIB-106-02-F-S

Description
Win Source Part Number: 1285231-SIB-106-02-F -S Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 6 Standard Package: 37 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SIB-106-02-F-S,SAM11 777 Base Product Number: SIB-106
Request a Quote Datasheet
Description
Win Source Part Number: 1285231-SIB-106-02-F -S Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 6 Standard Package: 37 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SIB-106-02-F-S,SAM11 777 Base Product Number: SIB-106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285231-SIB-106-02-F-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285231-SIB-106-02-F-S
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285231-SIB-106-02-F-S
Win Source Part Number: 1285231-SIB-106-02-F -S Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 6 Standard Package: 37 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SIB-106-02-F-S,SAM11 777 Base Product Number: SIB-106

Win Source Part Number: 1285231-SIB-106-02-F-S
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SIB
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Number of Contacts: 6
Standard Package: 37
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SIB-106-02-F-S,SAM11777
Base Product Number: SIB-106

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-SIB-106-02-F-S
SMD Electronic Connector 408-SIB-106-02-F-S
CONN SPRING MOD 6POS SMD Product overview: SIB-106-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-106-02-F-S can be used for catalog matching and distributor lookup.

CONN SPRING MOD 6POS SMD Product overview: SIB-106-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-106-02-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, 2.54Mm, 1X6Way Rohs Compliant Samtec - 69AJ9789 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X6Way Rohs Compliant Samtec
69AJ9789
Connector, 2.54Mm, 1X6Way Rohs Compliant Samtec 69AJ9789
CONNECTOR, 2.54MM, 1X6WAY ROHS COMPLIANT: YES

CONNECTOR, 2.54MM, 1X6WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285231-SIB-106-02-F-S 408-SIB-106-02-F-S 69AJ9789
Product Name Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Connector, 2.54Mm, 1X6Way Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details