Samtec Inc. SMD Electronic Connector SIB-105-02-F-S

Description
CONN SPRING MOD 5POS SMD Product overview: SIB-105-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-105-02-F-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SPRING MOD 5POS SMD Product overview: SIB-105-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-105-02-F-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
408-SIB-105-02-F-S
SMD Electronic Connector 408-SIB-105-02-F-S
CONN SPRING MOD 5POS SMD Product overview: SIB-105-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-105-02-F-S can be used for catalog matching and distributor lookup.

CONN SPRING MOD 5POS SMD Product overview: SIB-105-02-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SIB-105-02-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285233-SIB-105-02-F-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285233-SIB-105-02-F-S
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285233-SIB-105-02-F-S
Win Source Part Number: 1285233-SIB-105-02-F -S Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SIB Pitch: 0.100" (2.54mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Number of Contacts: 5 Standard Package: 45 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SIB-105-02-F-S,SAM15 777 Base Product Number: SIB-105

Win Source Part Number: 1285233-SIB-105-02-F-S
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SIB
Pitch: 0.100" (2.54mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Number of Contacts: 5
Standard Package: 45
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SIB-105-02-F-S,SAM15777
Base Product Number: SIB-105

Buy Now Datasheet
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec - 85T6305 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec
85T6305
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec 85T6305
CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 408-SIB-105-02-F-S 1285233-SIB-105-02-F-S 85T6305
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec
Voltage Rating 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 340-XG4E-6431-S012 - ERSAELECTRONICS PTE. LTD.
Specs
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
3 suppliers
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
EBC 80 Male Housing Kit - E80400-0009 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers