Samtec Inc. Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec SIB-105-02-F-S-M

Description
CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec - 85T6307 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec
85T6307
Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec 85T6307
CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, 2.54MM, 1X5 POSITION; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6307
Product Name Connector, 2.54Mm, 1X5 Position; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data