Samtec Inc. PCB Headers SHF-117-01-L-D-TH

Description
SHF 1.27mm shrouded PCB header, 34P
Request a Quote Datasheet
Description
SHF 1.27mm shrouded PCB header, 34P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011914 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011914
PCB Headers 9011914
SHF 1.27mm shrouded PCB header, 34P

SHF 1.27mm shrouded PCB header, 34P

Supplier's Site
Singapore, Singapore
Electronic Connector
314-SHF-117-01-L-D-TH
Electronic Connector 314-SHF-117-01-L-D-TH
CONN HEADER VERT 34POS 1.27MM Product overview: SHF-117-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-117-01-L-D-T H can be used for catalog matching and distributor lookup.

CONN HEADER VERT 34POS 1.27MM Product overview: SHF-117-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-117-01-L-D-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec - 85T6294 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec
85T6294
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec 85T6294
HEADER, 1.27MM, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9011914 314-SHF-117-01-L-D-TH 85T6294
Product Name PCB Headers Electronic Connector Header, 1.27Mm, 2X17 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details