Samtec Inc. PCB Headers SHF-115-01-L-D-SM-K-TR

Description
Samtec SHF-115-01-L-D-SM-K- TR PCB Header
Request a Quote Datasheet
Description
Samtec SHF-115-01-L-D-SM-K- TR PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2089409 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089409
PCB Headers 2089409
Samtec SHF-115-01-L-D-SM-K- TR PCB Header

Samtec SHF-115-01-L-D-SM-K-TR PCB Header

Supplier's Site
PCB Headers - 2089410 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089410
PCB Headers 2089410
Samtec SHF-115-01-L-D-SM-K- TR PCB Header

Samtec SHF-115-01-L-D-SM-K-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-SHF-115-01-L-D-SM-K-TR
SMD Electronic Connector 314-SHF-115-01-L-D-SM-K-TR
CONN HEADER SMD 30POS 1.27MM Product overview: SHF-115-01-L-D-SM-K- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-115-01-L-D-S M-K-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 30POS 1.27MM Product overview: SHF-115-01-L-D-SM-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-115-01-L-D-SM-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SHF-115-01-L-D-SM-K-TR - 933380-SHF-115-01-L-D-SM-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SHF-115-01-L-D-SM-K-TR
933380-SHF-115-01-L-D-SM-K-TR
Rectangular Connectors - SHF-115-01-L-D-SM-K-TR 933380-SHF-115-01-L-D-SM-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 933380-SHF-115-01-L- D-SM-K-TR Series: SHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: SHF-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM14538CT, SAM14538DKR, SAM14538TR, SHF-115-01-L-D-SM-K- TR-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 933380-SHF-115-01-L-D-SM-K-TR
Series: SHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SHF-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14538CT, SAM14538DKR, SAM14538TR, SHF-115-01-L-D-SM-K-TR-ND

Buy Now Datasheet
Shrouded Terminal Strip, 0.050
Chicago, IL, United States
Shrouded Terminal Strip, 0.050" Pitch Rohs Compliant Samtec
97AH5629
Shrouded Terminal Strip, 0.050" Pitch Rohs Compliant Samtec 97AH5629
Shrouded Terminal Strip, 0.050" pitch RoHS Compliant: Yes

Shrouded Terminal Strip, 0.050" pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2089409 314-SHF-115-01-L-D-SM-K-TR 933380-SHF-115-01-L-D-SM-K-TR 97AH5629
Product Name PCB Headers SMD Electronic Connector Rectangular Connectors - SHF-115-01-L-D-SM-K-TR Shrouded Terminal Strip, 0.050" Pitch Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details