Samtec Inc. PCB Headers SHF-113-01-L-D-RA

Description
SHF 1.27mm R/A shrouded PCB header, 26P
Request a Quote Datasheet
Description
SHF 1.27mm R/A shrouded PCB header, 26P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011888 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011888
PCB Headers 9011888
SHF 1.27mm R/A shrouded PCB header, 26P

SHF 1.27mm R/A shrouded PCB header, 26P

Supplier's Site
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 85T6291 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec
85T6291
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec 85T6291
HEADER, 1.27MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SHF Series RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9011888 85T6291
Product Name PCB Headers Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details