Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
SHF-112-01-L-D-RA -- PCB HEADERS
Samtec Inc.
PCB Headers
SHF-112-01-L-D-RA
Description
CONN HEADER R,A 24POS 1.27MM
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CONN HEADER R,A 24POS 1.27MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002164
PCB Headers
2002164
CONN HEADER R,A 24POS 1.27MM
CONN HEADER R,A 24POS 1.27MM
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002165
PCB Headers
2002165
CONN HEADER R,A 24POS 1.27MM
CONN HEADER R,A 24POS 1.27MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Connectors
Product Number
2002164
Product Name
PCB Headers
Geometry
Right Angle; Right angle
Unlock Full Specs
to access all available technical data
Similar Products
LEMO USA, Inc.
Circular Connector Assemblies
CKB.H08.ELLS
Specs
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Voltage Rating
250 volts
View Details
kTB Solutions
PCB Connectors
NCK-ML4G-D
Specs
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Anderson Power Products
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG
1340G3
Specs
Contact Size (AWG)
16 AWG
View Details
4
suppliers
Festo Corporation
Plug/Receptacle
SIM-M12-8GD-2-PU
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
30 volts
View Details