Samtec Inc. PCB Headers SHF-110-01-L-D-TH

Description
SHF 1.27mm shrouded PCB header, 20P
Request a Quote Datasheet
Description
SHF 1.27mm shrouded PCB header, 20P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011885 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011885
PCB Headers 9011885
SHF 1.27mm shrouded PCB header, 20P

SHF 1.27mm shrouded PCB header, 20P

Supplier's Site
Singapore, Singapore
Electronic Connector
314-SHF-110-01-L-D-TH
Electronic Connector 314-SHF-110-01-L-D-TH
CONN HEADER VERT 20POS 1.27MM Product overview: SHF-110-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-110-01-L-D-T H can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 1.27MM Product overview: SHF-110-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-110-01-L-D-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6493
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6493
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9011885 314-SHF-110-01-L-D-TH 53AJ6493
Product Name PCB Headers Electronic Connector Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data