Samtec Inc. Electronic Connector SHF-105-01-L-D-TH

Description
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-SHF-105-01-L-D-TH
Electronic Connector 314-SHF-105-01-L-D-TH
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 9011863 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011863
PCB Headers 9011863
Samtec SHF-105-01-L-D-TH PCB Header

Samtec SHF-105-01-L-D-TH PCB Header

Supplier's Site
Rectangular Connectors - SHF-105-01-L-D-TH - 848098-SHF-105-01-L-D-TH - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SHF-105-01-L-D-TH
848098-SHF-105-01-L-D-TH
Rectangular Connectors - SHF-105-01-L-D-TH 848098-SHF-105-01-L-D-TH
Manufacturer: Samtec Inc. Win Source Part Number: 848098-SHF-105-01-L- D-TH Series: SHF Features: Connector Header position Package: Tube Family Name: SHF-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SHF-105-01-L-D-TH-ND , SAM10711

Manufacturer: Samtec Inc.
Win Source Part Number: 848098-SHF-105-01-L-D-TH
Series: SHF
Features: Connector Header position
Package: Tube
Family Name: SHF-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SHF-105-01-L-D-TH-ND, SAM10711

Buy Now Datasheet
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec - 50T9154 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec
50T9154
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec 50T9154
HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-SHF-105-01-L-D-TH 9011863 848098-SHF-105-01-L-D-TH 50T9154
Product Name Electronic Connector PCB Headers Rectangular Connectors - SHF-105-01-L-D-TH Header, 1.27Mm, 2X5 Position; Connector Systems Samtec
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103970-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details