Samtec Inc. Electronic Connector SHF-105-01-L-D-TH-TR

Description
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-SHF-105-01-L-D-TH-TR
Electronic Connector 314-SHF-105-01-L-D-TH-TR
CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-T H-TR can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 1.27MM Product overview: SHF-105-01-L-D-TH-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-TH-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2089403 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089403
PCB Headers 2089403
Shrouded HDR 0.050"

Shrouded HDR 0.050"

Supplier's Site
PCB Headers - 2089404 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2089404
PCB Headers 2089404
Shrouded HDR 0.050"

Shrouded HDR 0.050"

Supplier's Site
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5407 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5407
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5407
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 97AH5606 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
97AH5606
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 97AH5606
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SHF Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-SHF-105-01-L-D-TH-TR 2089403 54AJ5407 97AH5606
Product Name Electronic Connector PCB Headers Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Through Hole Through Hole Straight
Unlock Full Specs
to access all available technical data