Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins SHF-105-01-L-D-SM-TR

Description
Win Source Part Number: 1293168-SHF-105-01-L -D-SM-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: SHF Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.210" (5.33mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SHF-105-01-L-D-SM-TR ,SAM14533TR,SHF-105- 01-L-D-SM-FR,SAM1453 3CT,SAM14533DKR Base Product Number: SHF-105
Request a Quote Datasheet
Description
Win Source Part Number: 1293168-SHF-105-01-L -D-SM-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: SHF Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.210" (5.33mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SHF-105-01-L-D-SM-TR ,SAM14533TR,SHF-105- 01-L-D-SM-FR,SAM1453 3CT,SAM14533DKR Base Product Number: SHF-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293168-SHF-105-01-L-D-SM-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293168-SHF-105-01-L-D-SM-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293168-SHF-105-01-L-D-SM-TR
Win Source Part Number: 1293168-SHF-105-01-L -D-SM-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: SHF Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 450 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.210" (5.33mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SHF-105-01-L-D-SM-TR ,SAM14533TR,SHF-105- 01-L-D-SM-FR,SAM1453 3CT,SAM14533DKR Base Product Number: SHF-105

Win Source Part Number: 1293168-SHF-105-01-L-D-SM-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: SHF
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 450
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.210" (5.33mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SHF-105-01-L-D-SM-TR,SAM14533TR,SHF-105-01-L-D-SM-FR,SAM14533CT,SAM14533DKR
Base Product Number: SHF-105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293168-SHF-105-01-L-D-SM-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details