Samtec Inc. SMD Electronic Connector SHF-105-01-L-D-SM-TR

Description
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-SHF-105-01-L-D-SM-TR
SMD Electronic Connector 314-SHF-105-01-L-D-SM-TR
CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-S M-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: SHF-105-01-L-D-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-105-01-L-D-SM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 97AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
97AH5605
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 97AH5605
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SHF Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5406 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5406
Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5406
CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:SHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-SHF-105-01-L-D-SM-TR 97AH5605 54AJ5406
Product Name SMD Electronic Connector Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec Conn, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108966-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details