Samtec Inc. PCB Headers SHF-104-01-L-D-SM

Description
CONN HEADER SMD 8POS 1.27MM
Request a Quote Datasheet
Description
CONN HEADER SMD 8POS 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2002157 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002157
PCB Headers 2002157
CONN HEADER SMD 8POS 1.27MM

CONN HEADER SMD 8POS 1.27MM

Supplier's Site
PCB Headers - 2002158 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2002158
PCB Headers 2002158
CONN HEADER SMD 8POS 1.27MM

CONN HEADER SMD 8POS 1.27MM

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-SHF-104-01-L-D-SM
SMD Electronic Connector 314-SHF-104-01-L-D-SM
CONN HEADER SMD 8POS 1.27MM Product overview: SHF-104-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-104-01-L-D-S M can be used for catalog matching and distributor lookup.

CONN HEADER SMD 8POS 1.27MM Product overview: SHF-104-01-L-D-SM from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-SHF-104-01-L-D-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec - 59Y6521 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec
59Y6521
Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec 59Y6521
CONN, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SHF Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2002157 314-SHF-104-01-L-D-SM 59Y6521
Product Name PCB Headers SMD Electronic Connector Conn, Header, 8Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details