The SFSDT series is a double-row, 1.27 mm (0.050 inch) pitch discrete wire assembly designed for crimped cable connections, supporting 28 or 30 AWG wire and available in double-ended configurations with end options including single-notched or double-notched. This part uses gold flash plating on contacts and a black LCP insulator, with voltage ratings of 280 VAC for PVC cable and 313 VAC for Teflon™ fluoropolymer cable. It operates from -40 °C to +125 °C with Teflon™ cable and has a current rating of 2.9 A per pin. The assembly length is 6.00 inches, and the connector is intended for use with Samtec's TFM, TFML, or TFC board mates. Tooling options include hand applicators and extraction tools for assembly and servicing.
.050 (1.27) SOCKET DISCRETE CABL Product overview: SFSDT-49-28-G-06.00-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSDT-49-28-G-06.00-SR |
| Product Name | Electronic Connector |