The SFSDT series is a double-row, 1.27 mm pitch, discrete wire assembly for board-to-board and wire-to-board interconnects, available with 28 or 30 AWG wire and Teflon™ fluoropolymer cable insulation. It supports single-ended or double-ended termination, with gold flash plating on contacts and a black LCP insulator. The current rating is 2.9 A per pin for two powered pins, with a voltage rating of 313 VAC for the fluoropolymer cable option. Operating temperature ranges from -40 °C to +125 °C. The part is designed for crimp connections and mates with TFM, TFML, or TFC board-mounted headers. Physical dimensions are not explicitly specified for this exact variant, but the series uses a .050 (1.27 mm) pitch and includes options for notch-up or notch-down end configurations.
.050 (1.27) SOCKET DISCRETE CABL Product overview: SFSDT-30-30-G-03.00-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSDT-30-30-G-03.00-SL |
| Product Name | Electronic Connector |