The SFSD series is a .050 inch pitch discrete wire assembly designed for board-to-board and wire-to-board interconnects, offered in single or double row configurations. This part is a double-ended, 50-position cable assembly with 28 AWG wire, PVC insulation, and gold flash plating on contacts. It supports operating temperatures from -10°C to +80°C with a voltage rating of 280 VAC and current rating of 2.9 A per pin. The assembly is single-ended with notch-up orientation (end option S) and requires mating with compatible board mates. Physical dimensions include a 1.27 mm pitch and contacted length of 4.00 inches. The connector uses Black LCP insulator and Beryllium Copper contacts.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-50-28-H-04.00-S
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-50-28-H-04.00-SR |
| Product Name | Electronic Connector |
| Gender | Female / Jack |