Samtec Inc. Electronic Connector SFSD-50-28-G-10.00-SR

Description
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-50-28-G-10.00-S R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-50-28-G-10. 00-SR can be used for catalog matching and distributor lookup.
Request a Quote
Description
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-50-28-G-10.00-S R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-50-28-G-10. 00-SR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SFSD-50-28-G-10.00-SR is a single-ended, double-row, 50-position discrete wire assembly with 28 AWG wire and gold-plated contacts, designed for board-to-board or wire-to-board interconnection. It uses a 1.27 mm (0.050 inch) pitch and is compatible with PVC cable. The assembly has an operating temperature range of -10 °C to +80 °C for PVC insulation, a voltage rating of 280 VAC, and a current rating of 2.9 A per pin with two pins powered. The contact material is beryllium copper with gold plating over nickel. The insulator is black LCP. The assembly is non-solderable and intended for crimp termination only.

Datasheet Summary
Powered by GS/AI

SFSD-50-28-G-10.00-SR is a single-ended, double-row, 50-position discrete wire assembly with 28 AWG wire and gold-plated contacts, designed for board-to-board or wire-to-board interconnection. It uses a 1.27 mm (0.050 inch) pitch and is compatible with PVC cable. The assembly has an operating temperature range of -10 °C to +80 °C for PVC insulation, a voltage rating of 280 VAC, and a current rating of 2.9 A per pin with two pins powered. The contact material is beryllium copper with gold plating over nickel. The insulator is black LCP. The assembly is non-solderable and intended for crimp termination only.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
450-SFSD-50-28-G-10.00-SR
Electronic Connector 450-SFSD-50-28-G-10.00-SR
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-50-28-G-10.00-S R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-50-28-G-10. 00-SR can be used for catalog matching and distributor lookup.

.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-50-28-G-10.00-SR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-50-28-G-10.00-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors
Product Number 450-SFSD-50-28-G-10.00-SR
Product Name Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details