Samtec Inc. Electronic Connector SFSD-25-28-G-03.00-S

Description
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-25-28-G-03.00-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-25-28-G-03. 00-S can be used for catalog matching and distributor lookup.
Request a Quote
Description
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-25-28-G-03.00-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-25-28-G-03. 00-S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Row Discrete Wire Assembly, 0.050" Pitch, part number 65T4757, is designed for applications requiring reliable electrical connections. It features a double row configuration with a pitch of 1.27 mm (0.050 inches) and is RoHS compliant. The assembly utilizes Teflon,Ñ¢ fluoropolymer cable, suitable for crimp applications, and is available in wire gauges of 28 or 30 AWG. The insulator material is black LCP, while the contacts are made from beryllium copper (BeCu) with gold plating over nickel. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The operating temperature range varies depending on the cable type, with PVC rated from -10 °C to +80 °C and Teflon,Ñ¢ rated from -40 °C to +125 °C. This product is compatible with board mates such as TFM, TFML, and TFC, and offers various end options for flexibility in design. The assembly length can be customized, and it includes features like metal retention latches and screw-down options for secure mounting.

Datasheet Summary
Powered by GS/AI

The Double Row Discrete Wire Assembly, 0.050" Pitch, part number 65T4757, is designed for applications requiring reliable electrical connections. It features a double row configuration with a pitch of 1.27 mm (0.050 inches) and is RoHS compliant. The assembly utilizes Teflon,Ñ¢ fluoropolymer cable, suitable for crimp applications, and is available in wire gauges of 28 or 30 AWG. The insulator material is black LCP, while the contacts are made from beryllium copper (BeCu) with gold plating over nickel. It has a current rating of 2.9 A per pin (with two pins powered) and a voltage rating of 275 VAC/389 VDC. The operating temperature range varies depending on the cable type, with PVC rated from -10 °C to +80 °C and Teflon,Ñ¢ rated from -40 °C to +125 °C. This product is compatible with board mates such as TFM, TFML, and TFC, and offers various end options for flexibility in design. The assembly length can be customized, and it includes features like metal retention latches and screw-down options for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
450-SFSD-25-28-G-03.00-S
Electronic Connector 450-SFSD-25-28-G-03.00-S
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-25-28-G-03.00-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-25-28-G-03. 00-S can be used for catalog matching and distributor lookup.

.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-25-28-G-03.00-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-SFSD-25-28-G-03.00-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Double Row Discrete Wire Assembly, 0.050
Chicago, IL, United States
Double Row Discrete Wire Assembly, 0.050" Pitch Rohs Compliant Samtec
65T4757
Double Row Discrete Wire Assembly, 0.050" Pitch Rohs Compliant Samtec 65T4757
Double Row Discrete Wire Assembly, 0.050" Pitch RoHS Compliant: Yes

Double Row Discrete Wire Assembly, 0.050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 450-SFSD-25-28-G-03.00-S 65T4757
Product Name Electronic Connector Double Row Discrete Wire Assembly, 0.050" Pitch Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details