The SFSD series is a discrete wire assembly with a 1.27 mm (0.050 inch) pitch, designed for wire-to-board interconnect applications. It supports 28 or 30 AWG wire and features a double row configuration with a double-ended assembly option. The part is assembled with a gold flash contact plating and uses a black LCP insulator with beryllium copper contacts. The operating temperature range is -10°C to +80°C for PVC cable and -40°C to +125°C for Teflon™ fluoropolymer cable. Voltage ratings are 280 VAC for PVC and 313 VAC for Teflon™ fluoropolymer. Current rating is 2.9 A per pin with two pins powered. The part has a notch-down end option (NDS) and a 11.05 inch cable length. Tools for assembly include hand and mini applicator tools compatible with 28-30 AWG wire.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-20-30-G-11.05-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-20-30-G-11.05-D-NDS |
| Product Name | Electronic Connector |