Samtec Inc. Double Row Discrete Wire Assembly, 0.050" Pitch Samtec SFSD-20-28-H-12.00-S

Description
Double Row Discrete Wire Assembly, 0.050" Pitch
Description
Double Row Discrete Wire Assembly, 0.050" Pitch

Suppliers

Company
Product
Description
Supplier Links
Double Row Discrete Wire Assembly, 0.050
Chicago, IL, United States
Double Row Discrete Wire Assembly, 0.050" Pitch Samtec
07R7382
Double Row Discrete Wire Assembly, 0.050" Pitch Samtec 07R7382
Double Row Discrete Wire Assembly, 0.050" Pitch

Double Row Discrete Wire Assembly, 0.050" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07R7382
Product Name Double Row Discrete Wire Assembly, 0.050" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details