The SFSD series is a .050 pitch discrete wire assembly designed for board-to-board and wire-to-board interconnects, with double-row configurations available. It supports 28 AWG or 30 AWG wire and features BeCu contacts with gold flash plating on the contact area. The insulator is black LCP. The operating temperature range is -10°C to +80°C for PVC cable and -40°C to +125°C for Teflon™ fluoropolymer cable. Voltage rating is 280 VAC for PVC and 313 VAC for Teflon™ fluoropolymer cable. The part is assembled as a double-ended harness with notch-up termination (NUS), standardized at a cable length of 19.84 inches for this variant. Physical dimensions follow the .050 inch pitch layout with a .440 inch insulator height.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-10-28-G-19.84-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-10-28-G-19.84-DR-NUS |
| Product Name | Electronic Connector |