The SFSD series is a discrete wire assembly connector with a 1.27 mm (0.050 inch) pitch, designed for board-to-board and wire-to-board applications. It supports double-row configurations with 28 or 30 AWG wire, and is assembled with single-ended or double-ended options. The contact material is beryllium copper with gold plating over nickel, and insulation is black LCP. Current rating is 2.9 A per pin with two pins powered, and voltage rating is 280 VAC for PVC cable or 313 VAC for Teflon™ fluoropolymer cable. Operating temperature ranges from -10 °C to +80 °C for PVC and -40 °C to +125 °C for Teflon™ fluoropolymer. The part is assembled with a 0.07.80 inch cable length and features a single-ended notch-up end option.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-10-28-G-07.80-S
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-10-28-G-07.80-S |
| Product Name | Electronic Connector |