The SFSD series is a discrete wire assembly with a 1.27 mm (0.050 inch) pitch, designed for board-to-board and wire-to-board interconnect applications. This part is a double-row, 7-position connector with 28 AWG wire, gold-plated contacts, and single-ended assembly with a notch-up end option. The housing is made of black LCP, with beryllium copper contacts plated in gold over nickel. It supports a current rating of 2.9 A per pin with two pins powered, a voltage rating of 280 VAC for PVC cable, and an operating temperature range of -10 °C to +80 °C. The cable length is 36.00 inches. The assembly includes a PVC cable with a 0.25 µm insulation thickness. The part requires a specific crimp tool for termination and is intended for crimp applications; solderable options require direct consultation with Samtec.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-07-28-G-36.00-S
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-07-28-G-36.00-SR |
| Product Name | Electronic Connector |
| Gender | Female / Jack |