The SFSD series is a 0.050 inch pitch discrete wire assembly for board-to-board and wire-to-board interconnects, featuring double-row configurations with 28 AWG or 30 AWG wire options. This part supports single-ended or double-ended termination with notch-down orientation, and is available with PVC or Teflon™ fluoropolymer insulation. The contact material is beryllium copper with gold flash plating on the contact area, rated for 2.9 A per pin and 313 VAC with fluoropolymer insulation. The operating temperature range is -40 °C to +125 °C for Teflon™ fluoropolymer cable versions. The insulation material is black LCP, and the assembly includes a metal retention latch. The part is designed for crimp applications and is not intended for soldering without modification.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-05-28-H-18.00-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-05-28-H-18.00-D-NDX |
| Product Name | Electronic Connector |
| Gender | Female / Jack |