The SFSD series is a discrete wire assembly with a 1.27 mm (0.050 inch) pitch, designed for board-to-board and wire-to-board interconnects. It features a double row configuration, 28 AWG wire, and gold flash plating on contacts rated for 2.9 A per pin. The insulator is constructed from black LCP, and the contact material is beryllium copper. The operating temperature range is -10 °C to +80 °C for PVC cable and -40 °C to +125 °C for Teflon™ fluoropolymer cable. Voltage ratings are 280 VAC for PVC and 313 VAC for fluoropolymer cable. The part is assembled with a double-ended configuration and notch-down end option (NDX). Physical dimensions include a 72.00 inch cable length and a .440 inch housing height.
.050 SOCKET DISCRETE CABLE ASSEM Product overview: SFSD-05-28-G-72.00-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 450-SFSD-05-28-G-72.00-D-NDX |
| Product Name | Electronic Connector |