Samtec Inc. Pin & Socket Connectors SFML-115-T2-S-D-LC-TR

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-115-T2-S-D-LC-TR
Pin & Socket Connectors SFML-115-T2-S-D-LC-TR
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W9061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W9061
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W9061
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFML-115-T2-S-D-LC-TR 23W9061
Product Name Pin & Socket Connectors Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50016-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details