Samtec Inc. Receptacle, 1.27Mm, Smt, 30, Position; Connector Systems Samtec SFML-115-T2-S-D-A

Description
RECEPTACLE, 1.27MM, SMT, 30, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, SMT, 30, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, Smt, 30, Position; Connector Systems Samtec - 35R2689 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, Smt, 30, Position; Connector Systems Samtec
35R2689
Receptacle, 1.27Mm, Smt, 30, Position; Connector Systems Samtec 35R2689
RECEPTACLE, 1.27MM, SMT, 30, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

RECEPTACLE, 1.27MM, SMT, 30, POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35R2689
Product Name Receptacle, 1.27Mm, Smt, 30, Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers