Samtec Inc. Receptacle, 1.27Mm, 20, Pos; Connector Systems Samtec SFML-110-T1-S-D-LC

Description
RECEPTACLE, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 1.27Mm, 20, Pos; Connector Systems Samtec - 71P8547 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, 20, Pos; Connector Systems Samtec
71P8547
Receptacle, 1.27Mm, 20, Pos; Connector Systems Samtec 71P8547
RECEPTACLE, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 1.27MM, 20, POS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71P8547
Product Name Receptacle, 1.27Mm, 20, Pos; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products