Samtec Inc. Pin & Socket Connectors SFMH-130-02-L-D

Description
.100 Low Profile Single Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Single Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFMH-130-02-L-D
Pin & Socket Connectors SFMH-130-02-L-D
.100 Low Profile Single Row Screw Machi

.100 Low Profile Single Row Screw Machi

Buy Now
Singapore, Singapore
Electronic Connector
315-SFMH-130-02-L-D
Electronic Connector 315-SFMH-130-02-L-D
.050'' X .050 SOCKET STRIP ASSEM Product overview: SFMH-130-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-130-02-L-D can be used for catalog matching and distributor lookup.

.050'' X .050 SOCKET STRIP ASSEM Product overview: SFMH-130-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFMH-130-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec - 23W8582 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec
23W8582
Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec 23W8582
CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SFMH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFMH-130-02-L-D 315-SFMH-130-02-L-D 23W8582
Product Name Pin & Socket Connectors Electronic Connector Connector, Rcpt, 60Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10069527-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers